Status: | Active |
---|---|
Series: | DS32KHZ |
RoHS: | Unknown |
Accurate to ±4 Minutes/Year (-40°C to +85°C) |
Accurate to ±1 Minute/Year (0°C to +40°C) |
Battery Backup for Continuous Timekeeping |
VBAT Operating Voltage: 2.7V to 5.5V with VCC Grounded |
VCC Operating Voltage: 4.5V to 5.5V |
Operating Temperature Range: 0°C to +70°C (Commercial) -40°C to +85°C (Industrial) |
0°C to +70°C (Commercial) |
-40°C to +85°C (Industrial) |
No Calibration Required |
Low-Power Consumption |
Surface Mountable Using BGA Package |
UL Recognized |
Frequency | 32.768kHz |
---|---|
Osc. Type | TCXO |
Frequency Output Type | CMOS Push-Pull |
Frequency Stability (±ppm/yr) (0 to +40°C) | 2 |
Frequency Stability (±ppm/yr) (-40 to 0°C/ +40 to +85°C) | 7.5 |
Frequency Stability (±ppm/yr) (vs. VCC) | 2.5 (typ) |
Frequency Stability (±ppm) (vs. Aging) | 1 (First Year) |
VSUPPLY (V) | 4.5 to 5.5 |
Package/Pins | SOIC (W)/16 |
BudgetaryPrice (See Notes) | 4.05 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
32.768kHz Temperature-Compensa | Analog Devices |
Tcxo, 31.768Khz, 5V, Soic Rohs Compliant: Yes |Maxim Integrated/analog Devices DS32KHZSN# | Newark Electronics |
Where can I find additional details, specifications and documents for a DS32KHZSN# ?
Additional datasheets, footprints and schematics for DS32KHZSN# are listed on our Part Details page. You can also find images and similar parts to DS32KHZSN# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS32KHZSN# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS32KHZSN# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS32KHZSN# you can contact the distributor directly for product support, shipping queries etc.
Is the DS32KHZSN# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS32KHZSN# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS32KHZSN# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS32KHZSN# often in real-time on the comparison pages.
What if I can't find stock of DS32KHZSN# ?
You can fill out our help required form which you can use to request a quote for DS32KHZSN# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.