Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Arrangement | 2 Form C |
---|---|
Operating Function | Single side stable type |
Rated Operating Power Type | High sensitivity type |
Rated Operating Power | 200mW |
Coil Voltage | 12V DC |
Protective Construction | Sealed Type |
Terminal Type | Standard PC board terminal |
Contact Material | Ag+Au clad |
Pick-Up Voltage | 70%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 2A 30V DC |
Max. Switching Current | 3A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Expected Life: Mechanical | Min. 108 (at 600 cpm) |
Expected Life: Electrical | Min. 5×105 rated load (at 60 cpm) |
Conditions | Ambient temperature: –40 to +70°C –40 to +158°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 9.9 |
Weight (Typ.) | Approx. 4 g .14 oz |
Packing Quantity | Carton |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
DPDT DIL monostable relay,3A 12Vdc coil | RS |
RELAY, SIGNAL, DPDT, 30VDC, 2A | element14 |
Panasonic Signal Relay DS, 2CO, DC, 12V, 3A, 720Ohm | Distrelec |
Signal Relay, 12 VDC, 3APC Board, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics |
Electromechanical Relay DPDT 2A 12VDC 720Ohm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a DS2E-S-DC12V?
Additional datasheets, footprints and schematics for DS2E-S-DC12V are listed on our Part Details page. You can also find images and similar parts to DS2E-S-DC12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2E-S-DC12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2E-S-DC12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS2E-S-DC12V fall under?
The DS2E-S-DC12V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > DS Series Relays.
Can I view similar or alternative parts?
You can view similar parts to DS2E-S-DC12V when available in the DS Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2E-S-DC12V you can contact the distributor directly for product support, shipping queries etc.
Is the DS2E-S-DC12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2E-S-DC12V have stock available?
Authorised distributors including RS, element14, Distrelec, Relay Specialties and Farnell have stock available or on a lead time for DS2E-S-DC12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2E-S-DC12V often in real-time on the comparison pages.
What if I can't find stock of DS2E-S-DC12V?
You can fill out our help required form which you can use to request a quote for DS2E-S-DC12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.