DS2E-M-DC12V Switches, Relays & Solenoids by Panasonic

RELAY SIGNAL DPDT 30VDC 2A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.62

Distributor Stock
Logo for Farnell
Farnell
from US$2.62
No stock
Buy Now
Logo for element14
element14
from US$3.43
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Coil Voltage 12VDC
Contact Configuration DPDT
Contact Current 2A
Product Range -
Relay Mounting Through Hole
Coil Type Non Latching
Relay Terminals Solder
Contact Voltage VAC -
Contact Voltage VDC 30V
Contact Material Silver
Coil Resistance 360ohm
SVHC No SVHC (07-Jul-2017)
Approvals & Standards CSA UL
Coil Current 33.3mA
Coil Power Continuous 400mW
Coil Voltage VDC Nom 12V
Contact Current Max 2A
Contact Voltage AC Nom 250V
Contact Voltage DC Nom 30V
External Depth 20mm
External Height 9.9mm
External Width 9.9mm
Operating Temperature Max 70°C
Operating Temperature Min -40°C
Operating Time 10ms
Release Time 5ms

Alternative Descriptions

RELAY, SIGNAL, DPDT, 30VDC, 2A | element14
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics
PANASONIC EW/AROMAT HIGHLY SEN | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS2E-M-DC12V?

Additional datasheets, footprints and schematics for DS2E-M-DC12V are listed on our Part Details page. You can also find images and similar parts to DS2E-M-DC12V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS2E-M-DC12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2E-M-DC12V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS2E-M-DC12V fall under?

The DS2E-M-DC12V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to DS2E-M-DC12V when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS2E-M-DC12V you can contact the distributor directly for product support, shipping queries etc.

Is the DS2E-M-DC12V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS2E-M-DC12V have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for DS2E-M-DC12V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS2E-M-DC12V often in real-time on the comparison pages.

What if I can't find stock of DS2E-M-DC12V?

You can fill out our help required form which you can use to request a quote for DS2E-M-DC12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay