Status: | Active |
---|---|
Series: | DS28EA00 |
RoHS: | Unknown |
Digital Thermometer Measures Temperatures from -40°C to +85°C |
Thermometer Resolution is User-Selectable from 9 to 12 Bits |
Unique 1-Wire Interface Requires Only One Port Pin for Communication |
Each Device has a Unique 64-Bit Factory-Lasered Registration Number |
ROM Multidrop Capability Simplifies Distributed Temperature-Sensing Applications |
Improved 1-Wire Interface with Hysteresis and Glitch Filter |
User-Definable Nonvolatile (NV) Alarm Threshold Settings/User Bytes |
Alarm Search Command to Quickly Identify Devices Whose Temperature is Outside of Programmed Limits |
Standard and Overdrive 1-Wire Speed |
Two General-Purpose Programmable IO (PIO) Pins |
Chain Function Sharing the PIO Pins to Detect Physical Sequence of Devices in Network |
Operating Range: 3.0V to 5.5V, -40°C to +85°C |
Can be Powered from Data Line |
8-Pin µSOP Package |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 1-Wire |
Functions | Chain Mode Function |
Accuracy (±°C) | 0.5 |
Parasite Pwr. | Yes |
Temp. Thresh. | Programmable (NV) |
Temp. Resolution (bits) | 9101112 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 2.85 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +85°C |
Sensor Case Style | SOP |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 28 |
Operating Temperature Max | 85°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 20mA |
Output Voltage | 0.4V |
Resolution | 12bit |
Resolution (Bits) | 12bit |
Sensor / Transducer Type | Temperature |
Supply Current | 1.5mA |
Supply Voltage Range | 3V to 5.5V |
Temperature Max | 85°C |
Temperature Sensing Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Temperature Sensor, 0.5Deg C, Usop-8 | Newark Electronics |
DIGITAL THERMOMETER 1 WIRE, SOP8 | element14 |
1-Wire Digital Thermometer wit | Analog Devices |
Where can I find additional details, specifications and documents for a DS28EA00U+ ?
Additional datasheets, footprints and schematics for DS28EA00U+ are listed on our Part Details page. You can also find images and similar parts to DS28EA00U+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS28EA00U+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS28EA00U+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS28EA00U+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS28EA00U+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS28EA00U+ have stock available?
Authorised distributors including Newark Electronics, element14, Analog Devices and Farnell have stock available or on a lead time for DS28EA00U+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS28EA00U+ often in real-time on the comparison pages.
What if I can't find stock of DS28EA00U+ ?
You can fill out our help required form which you can use to request a quote for DS28EA00U+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.