Status: | Active |
---|---|
Series: | DS28E83 |
RoHS: | Unknown |
High Radiation Resistance Allows User-Programmable Manufacturing or Calibration Data Before Medical Sterilization Resistant Up to 75kGy (kiloGray) of Radiation One Time Programmable (OTP) 10kb of User Data, Keys, and Certificates |
Resistant Up to 75kGy (kiloGray) of Radiation |
One Time Programmable (OTP) 10kb of User Data, Keys, and Certificates |
ECC-P256 Compute Engine FIPS 186 ECDSA P256 Signature and Verification ECDH Key Exchange for Session Key Establishment ECDSA Authenticated R/W of Configurable Memory |
FIPS 186 ECDSA P256 Signature and Verification |
ECDH Key Exchange for Session Key Establishment |
ECDSA Authenticated R/W of Configurable Memory |
SHA-256 Compute Engine FIPS 180 MAC for Secure Download/Boot FIPS 198 HMAC for Bidirectional Authentication and Optional GPIO Control |
FIPS 180 MAC for Secure Download/Boot |
FIPS 198 HMAC for Bidirectional Authentication and Optional GPIO Control |
SHA-256 OTP (One-Time Pad) Encrypted R/W of Configurable Memory Through ECDH Established Key |
One GPIO Pin with Optional Authentication Control Open-Drain, 4mA/0.4V Optional SHA-256 or ECDSA Authenticated On/Off and State Read Optional ECDSA Certificate to Set On/Off After Multiblock Hash for Secure Download |
Open-Drain, 4mA/0.4V |
Optional SHA-256 or ECDSA Authenticated On/Off and State Read |
Optional ECDSA Certificate to Set On/Off After Multiblock Hash for Secure Download |
TRNG with NIST SP 800-90B Compliant Entropy Source with Function to Read Out |
Optional Chip Generated Pr/Pu Key Pairs for ECC Operations or Secrets for SHA256 Functions |
Unique and Unalterable Factory Programmed 64-Bit Identification Number (ROM ID) Optional Input Data Component to Crypto and Key Operations |
Optional Input Data Component to Crypto and Key Operations |
Advanced 1-Wire Protocol Minimizes Interface to Just Single Contact |
Operating Range: 3.3V ±10%, 0°C to +50°C |
±8kV HBM ESD Protection of 1-Wire IO Pin |
6-Pin, 3mm x 3mm TDFN |
Crypto Engine | AsymmetricSymmetric |
---|---|
End Equipment | IP ProtectionMedical Consumable IDMedical Sensor Authentication and Calibration |
Bus Type | 1-Wire |
Memory Type | EPROM |
Memory Size | 5K x 1 |
Deep Cover | Yes |
Oper. Temp. (°C) | -40 to +50 |
Package/Pins | TDFN/6 |
BudgetaryPrice (See Notes) | 1.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | DeepCover Secure Authenticator |
---|---|
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
IC Package Type | TDFN |
No. of Pins | 6Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rad Resistant 1-Wire Authenticator, Tdfn | Newark Electronics |
1-WIRE 5K RAD SECURE AUTHENTIC | Analog Devices |
RAD RESISTANT 1-WIRE AUTHENTICATOR, TDFN | element14 |
Where can I find additional details, specifications and documents for a DS28E83Q+U ?
Additional datasheets, footprints and schematics for DS28E83Q+U are listed on our Part Details page. You can also find images and similar parts to DS28E83Q+U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS28E83Q+U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS28E83Q+U price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS28E83Q+U you can contact the distributor directly for product support, shipping queries etc.
Is the DS28E83Q+U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS28E83Q+U have stock available?
Authorised distributors including Newark Electronics, Analog Devices, element14 and Farnell have stock available or on a lead time for DS28E83Q+U .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS28E83Q+U often in real-time on the comparison pages.
What if I can't find stock of DS28E83Q+U ?
You can fill out our help required form which you can use to request a quote for DS28E83Q+U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.