Status: | Active |
---|---|
Series: | DS28E16 |
RoHS: | Unknown |
Robust Countermeasures Protect Against Security Attacks All Stored Data Cryptographically Protected from Discovery |
All Stored Data Cryptographically Protected from Discovery |
Efficient Secure Hash Algorithm Authenticates Peripherals FIPS 202-Compliant SHA-3 Algorithm for Challenge/Response Authentication FIPS 198-Compliant Keyed-Hash Message Authentication Code (HMAC) |
FIPS 202-Compliant SHA-3 Algorithm for Challenge/Response Authentication |
FIPS 198-Compliant Keyed-Hash Message Authentication Code (HMAC) |
Supplemental Features Enable Easy Integration into End Applications 17-Bit One-Time Settable, Nonvolatile Decrement-Only Counter with Authenticated Read Secure Storage for Secrets 256 Bits of Secure EEPROM for User Data Unique and Unalterable Factory Programmed 64-Bit Identification Number (ROM ID) Advanced 1-Wire Protocol Minimizes Interface to Single Contact Full-Time Overdrive Communication Speed Internal Parasite Power Capacitor Operating Range: 1.71V–3.63V, -40°C to +85°C WLP, TDFN-EP, and SFN Packages ±8kV HBM ESD Protection (typ) 3.5µA (typ) Input Load Current |
17-Bit One-Time Settable, Nonvolatile Decrement-Only Counter with Authenticated Read |
Secure Storage for Secrets |
256 Bits of Secure EEPROM for User Data |
Unique and Unalterable Factory Programmed 64-Bit Identification Number (ROM ID) |
Advanced 1-Wire Protocol Minimizes Interface to Single Contact |
Full-Time Overdrive Communication Speed |
Internal Parasite Power Capacitor |
Operating Range: 1.71V–3.63V, -40°C to +85°C |
WLP, TDFN-EP, and SFN Packages |
±8kV HBM ESD Protection (typ) |
3.5µA (typ) Input Load Current |
Crypto Engine | Symmetric |
---|---|
End Equipment | Access ControlAsset TrackingBattery ID and AuthenticationIP ProtectionIdentification SystemsMedical Consumable IDMedical Sensor Authentication and CalibrationPCB ID and AuthenticationPrint Cartridge AuthenticationPrinter Cartridge Configuration and MonitoringRack Card SecuritySecure Access ControlSecure Authentication of Accessories and Peripherals |
Bus Type | 1-Wire |
Memory Type | EEPROM |
Memory Size | 256 bits |
Deep Cover | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SFN/2TDFN/6ULTRA THIN SFN/2ULTRA THIN WLP/6 |
BudgetaryPrice (See Notes) | 0.73 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IC Function | DeepCover Secure Authenticator |
---|---|
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.63V |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Secure Authenticator, -40 To 85Deg C | Newark Electronics |
1-Wire SHA3-256 Cost Efficient | Analog Devices |
Where can I find additional details, specifications and documents for a DS28E16Q+U ?
Additional datasheets, footprints and schematics for DS28E16Q+U are listed on our Part Details page. You can also find images and similar parts to DS28E16Q+U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS28E16Q+U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS28E16Q+U price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS28E16Q+U you can contact the distributor directly for product support, shipping queries etc.
Is the DS28E16Q+U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS28E16Q+U have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS28E16Q+U .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS28E16Q+U often in real-time on the comparison pages.
What if I can't find stock of DS28E16Q+U ?
You can fill out our help required form which you can use to request a quote for DS28E16Q+U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.