Status: | Active |
---|---|
Series: | DS28C36 |
RoHS: | Unknown |
ECC-256 Compute Engine FIPS 186 ECDSA P256 Signature and Verification ECDH Key Exchange with Authentication Prevents Man-in-the-Middle Attacks ECDSA Authenticated R/W of Configurable Memory |
FIPS 186 ECDSA P256 Signature and Verification |
ECDH Key Exchange with Authentication Prevents Man-in-the-Middle Attacks |
ECDSA Authenticated R/W of Configurable Memory |
FIPS 180 SHA-256 Compute Engine HMAC |
HMAC |
SHA-256 OTP (One-Time Pad) Encrypted R/W of Configurable Memory Through ECDH Established Key |
Two GPIO Pins with Optional Authentication Control Open-Drain, 4mA/0.4V Optional SHA-256 or ECDSA Authenticated On/Off and State Read Optional ECDSA Certificate to Set On/Off after Multiblock Hash for Secure Boot |
Open-Drain, 4mA/0.4V |
Optional SHA-256 or ECDSA Authenticated On/Off and State Read |
Optional ECDSA Certificate to Set On/Off after Multiblock Hash for Secure Boot |
RNG with NIST SP 800-90B Compliant Entropy Source with Function to Read Out |
Optional Chip Generated Pr/Pu Key Pairs for ECC Operations |
17-Bit One-Time Settable, Nonvolatile Decrement-Only Counter with Authenticated Read |
8Kbits of EEPROM for User Data, Keys, and Certificates |
Unique and Unalterable Factory Programmed 64-Bit Identification Number (ROM ID) Optional Input Data Component to Crypto and Key Operations |
Optional Input Data Component to Crypto and Key Operations |
I2C Communication Up to 1MHz |
Operating Range: 2.2V to 3.63V, -40°C to +85°C |
6-Pin TDFN Package |
Crypto Engine | AsymmetricSymmetric |
---|---|
End Equipment | IP ProtectionMedical Consumable IDMedical Sensor Authentication and CalibrationPCB ID and AuthenticationPrint Cartridge AuthenticationPrinter Cartridge Configuration and MonitoringRack Card Security |
Bus Type | I2C |
Memory Type | EEPROM |
Memory Size | 4K x 1 |
Deep Cover | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/6 |
BudgetaryPrice (See Notes) | 1.32 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | DeepCover Secure Authenticator |
---|---|
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
IC Package Type | TDFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Deepcover Secure Authenticator, Tdfn-6 | Newark Electronics |
DEEPCOVER SECURE AUTHENTICATOR, TDFN-6 | element14 |
4K EEPROM ECC/SHA2 Secure Aut | Analog Devices |
EEPROM DeepCover Secure Authenticator | RS |
Where can I find additional details, specifications and documents for a DS28C36Q+U ?
Additional datasheets, footprints and schematics for DS28C36Q+U are listed on our Part Details page. You can also find images and similar parts to DS28C36Q+U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS28C36Q+U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS28C36Q+U price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS28C36Q+U you can contact the distributor directly for product support, shipping queries etc.
Is the DS28C36Q+U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS28C36Q+U have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and RS have stock available or on a lead time for DS28C36Q+U .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS28C36Q+U often in real-time on the comparison pages.
What if I can't find stock of DS28C36Q+U ?
You can fill out our help required form which you can use to request a quote for DS28C36Q+U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.