Status: | Unknown |
---|---|
Series: | DS 271 Series |
RoHS: | Unknown |
Prices starting from US$91.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$91.37
|
No stock
|
Buy Now |
Product Range | DS 271 Series |
---|---|
Voltage Rating VAC | 230VAC |
Voltage Rating V DC | - |
Current Rating | 6A |
No. of Poles | 1 Pole |
Overload Current | - |
Insulation Voltage | - |
Approval Category | BS EN 61009-2-2 EN 61009-1 IEC 61009 |
Breaking Capacity Current AC | 10kA |
External Depth | 67.6mm |
External Length / Height | 120mm |
External Width | 17.5mm |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Tripping Characteristic | C |
Tripping Current | 30mA |
RCBO, 6A, 30MA TRIP | Farnell |
Where can I find additional details, specifications and documents for a DS271AC-C6/0.03?
Additional datasheets, footprints and schematics for DS271AC-C6/0.03 are listed on our Part Details page. You can also find images and similar parts to DS271AC-C6/0.03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS271AC-C6/0.03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS271AC-C6/0.03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS271AC-C6/0.03 fall under?
The DS271AC-C6/0.03 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DS271AC-C6/0.03 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS271AC-C6/0.03 you can contact the distributor directly for product support, shipping queries etc.
Is the DS271AC-C6/0.03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS271AC-C6/0.03 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DS271AC-C6/0.03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS271AC-C6/0.03 often in real-time on the comparison pages.
What if I can't find stock of DS271AC-C6/0.03?
You can fill out our help required form which you can use to request a quote for DS271AC-C6/0.03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.