Status: | Active |
---|---|
Series: | DS2712 |
RoHS: | Unknown |
Charge 1 or 2 NiMH Cells |
Detect and Avoid Charging Alkaline Cells |
Precharge Deeply Depleted Cells |
Fast Charge NiMH with -ΔV Termination Sensitivity of 2mV (typ) |
Monitor Voltage, Temperature, and Time for Safety and Secondary Termination |
Regulate Charge Current: Linear Control (DS2711) Switch-Mode Control (DS2712) |
Linear Control (DS2711) |
Switch-Mode Control (DS2712) |
Drive PMOS or PNP-Type Pass Element or Switch, or an Optocoupler |
Compatible with Popular Optocouplers and Integrated Primary Side PWM Controllers |
Small 16-Pin SO or TSSOP Package |
Charging VIN (V) (max) | 5.5 |
---|---|
Cell Chemistry | NiCdNiMH |
# NiMH/ NiCd Cells | 12 |
Protected VIN (V) (max) | 5.5 |
Oper. Temp. (°C) | -20 to +70 |
Package/Pins | SOIC (N)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 2.35 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | NiCd NiMH |
---|---|
Input Voltage | 5.5V |
Battery Charge Voltage | 5.5V |
Charge Current Max | - |
Battery IC Case Style | NSOIC |
No. of Pins | 16Pins |
No. of Series Cells | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Loose-Cell NiMH Chargers | Analog Devices |
Battery Charger, Nicd/Nimh, Soic-16 | Newark Electronics |
BATTERY CHARGER, NICD/NIMH, SOIC-16 | element14 |
IC, BATT CHARGER, NIMH, 16SOIC | Farnell |
Where can I find additional details, specifications and documents for a DS2712Z+ ?
Additional datasheets, footprints and schematics for DS2712Z+ are listed on our Part Details page. You can also find images and similar parts to DS2712Z+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2712Z+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2712Z+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2712Z+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS2712Z+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2712Z+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS2712Z+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2712Z+ often in real-time on the comparison pages.
What if I can't find stock of DS2712Z+ ?
You can fill out our help required form which you can use to request a quote for DS2712Z+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.