DS26LV32ATMX/NOPB Semiconductors - ICs by Texas Instruments

DIFF LINE RECEIVER RS422 SOIC-16 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.29

Distributor Stock
Logo for RS
RS
from US$1.29
2,350
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.84
-
Buy Now
Logo for element14
element14
from US$1.94
-
Buy Now

Specifications

Device Type Differential Line Receiver
IC Interface Type RS422
No. of Receivers 4Receivers
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number DS26LV32AT
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

RS-422 Line Reciever, DS26LV32ATMX/NOPB | RS
Diff Line Receiver, Rs422, Soic-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS26LV32ATMX/NOPB?

Additional datasheets, footprints and schematics for DS26LV32ATMX/NOPB are listed on our Part Details page. You can also find images and similar parts to DS26LV32ATMX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS26LV32ATMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS26LV32ATMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS26LV32ATMX/NOPB fall under?

The DS26LV32ATMX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS26LV32ATMX/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS26LV32ATMX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS26LV32ATMX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS26LV32ATMX/NOPB have stock available?

Authorised distributors including RS, Newark Electronics and element14 have stock available or on a lead time for DS26LV32ATMX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS26LV32ATMX/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS26LV32ATMX/NOPB?

You can fill out our help required form which you can use to request a quote for DS26LV32ATMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay