DS26LV31TM/NOPB Semiconductors - ICs by Texas Instruments

LINE DRIVER QUAD RS422/485 SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.20

Distributor Stock
Logo for RS
RS
from US$1.34
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.63
-
Buy Now
Logo for element14
element14
from US$2.67
-
Buy Now
Logo for Farnell
Farnell
from US$1.20
-
Buy Now

Specifications

Device Type Line
IC Interface Type RS422
No. of Drivers 4Drivers
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
IC Generic Number DS26LV31T
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 3V to 3.6V

Alternative Descriptions

DS26LV31TM/NOPB | RS
Line Driver, Quad, Rs422/485, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS26LV31TM/NOPB?

Additional datasheets, footprints and schematics for DS26LV31TM/NOPB are listed on our Part Details page. You can also find images and similar parts to DS26LV31TM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS26LV31TM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS26LV31TM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS26LV31TM/NOPB fall under?

The DS26LV31TM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS26LV31TM/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS26LV31TM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS26LV31TM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS26LV31TM/NOPB have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS26LV31TM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS26LV31TM/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS26LV31TM/NOPB?

You can fill out our help required form which you can use to request a quote for DS26LV31TM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay