Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Type | Differential Line Receiver |
---|---|
IC Interface Type | RS422 RS423 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS26LS32AC |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 26 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Quad Differential RS-422 / RS-423 |
Logic Function Number | 26LS32 |
No. of Channels | 4Channels |
No. of Drivers | 4Drivers |
Operating Temperature Range | 0°C to +70°C |
Propagation Delay | 23ns |
Supply Current | 52mA |
Where can I find additional details, specifications and documents for a DS26LS32ACN/NOPB?
Additional datasheets, footprints and schematics for DS26LS32ACN/NOPB are listed on our Part Details page. You can also find images and similar parts to DS26LS32ACN/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS26LS32ACN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS26LS32ACN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS26LS32ACN/NOPB fall under?
The DS26LS32ACN/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS26LS32ACN/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS26LS32ACN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS26LS32ACN/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS26LS32ACN/NOPB have stock available?
There is no stock from authorised distributors for DS26LS32ACN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS26LS32ACN/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS26LS32ACN/NOPB?
You can fill out our help required form which you can use to request a quote for DS26LS32ACN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.