Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Buffer / Repeater |
---|---|
Peak-to-Peak Jitter Max | 30ps |
Supply Current Max | 190mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | WQFN |
No. of Pins | 40Pins |
Signaling Rate | 3.125Gbps |
Signal Input Type | CML LVDS LVPECL |
Output Level Type | LVDS |
ESD HBM | 8kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | LLP |
Amplifier Type | Buffer |
Base Number | 25 |
No. of Amplifiers | 4Amplifiers |
Operating Temperature Range | -40°C to +85°C |
Output Current | 4mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
3.125-Gbps quad LVDS buffer with transmit pre-emphasis and receive equalization | Texas Instruments |
3.125Gbps Quad LVDS Buffer Emphasis WQFN | RS |
Where can I find additional details, specifications and documents for a DS25BR440TSQ/NOPB?
Additional datasheets, footprints and schematics for DS25BR440TSQ/NOPB are listed on our Part Details page. You can also find images and similar parts to DS25BR440TSQ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS25BR440TSQ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS25BR440TSQ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS25BR440TSQ/NOPB fall under?
The DS25BR440TSQ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS25BR440TSQ/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS25BR440TSQ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS25BR440TSQ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS25BR440TSQ/NOPB have stock available?
Authorised distributors including Texas Instruments, RS and Chip One Stop have stock available or on a lead time for DS25BR440TSQ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS25BR440TSQ/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS25BR440TSQ/NOPB?
You can fill out our help required form which you can use to request a quote for DS25BR440TSQ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.