DS2502-E48+ by Analog Devices

48-Bit Node Address Chip

Status: Active
Series: DS2502-E48
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DS2502-E48 is a variant of the DS2502 1024-bit add-only memory. It differs from the standard DS2502 in its custom ROM family code 89h, and the UniqueWare™ Identifier 5E7h in place of the upper 12 bits of the standard ROM serialization field. Otherwise, the electrical and logical behavior is identical to that of the DS2502. For technical details please refer to the DS2502 data sheet. The first 32 bytes of the DS2502-E48's EPROM memory contain a globally unique 48-bit node address and are write-protected. The data structure follows the conventions of UniqueWare devices using Default Data Structure (Figure 1 in the full data sheet). This format is also known as UDP (universal data packet) and is commonly used in 1-Wire® APIs. Therefore, if using one of those APIs one can call a high level function to read and verify the inverted CRC16. The UDP is defined in Application Note 114, 1-Wire File Structure, and the APIs can be found in the 1-Wire Software Development Kits. The data record starts with a length byte (0Ah) and the 4-byte UniqueWare Project ID 00001129h. The next 6 bytes contain the 48-bit node address which consists of an incrementing 24-bit extension identifier and the IEEE®-assigned 24-bit company ID value 006035h. An inverted 16-bit CRC ends the data record. The remaining bytes of the 32-byte memory page remain unprogrammed. Neither the 24-bit extension identifier nor the 24-bit company ID are related to the 64-bit ROM registration number. The ROM registration number is used to provide a unique address to access the DS2502-E48 when multidropped on a 1-Wire bus.

Where to Buy

Prices starting from US$2.48

Distributor Stock
Logo for Farnell
Farnell
from US$2.71
2,548
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.48
18,368
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.12
2,548
in stock
Buy Now
Logo for element14
element14
from US$3.13
2,548
in stock
Buy Now

Features

Factory programmed 48-bit node address chip (MAC-48/EUI-48) with 768 bits user-programmable OTP-EPROM communicates with the economy of one signal plus ground
Provides valid Ethernet address
Unique, factory-lasered and tested 64-bit registration number assures absolute traceability because no two parts are alike
Built-in multidrop controller ensures compatibility with other 1-Wire products
Reduces control, address, data, power, and programming signals to a single pin
Directly connects to a single port pin of a microprocessor and communicates at up to 16.3kbps
Low cost TO-92 or TSOC surface mount packages
Reads over a wide voltage range of 2.8V to 6.0V from -40°C to +85°C; programs at 11.5V to 12.0V from -40°C to +50°C

Specifications

Memory Type EPROM
Memory Size 1K x 1
Bus Type 1-Wire
VSUPPLY (V) (min) 2.8
VSUPPLY (V) (max) 6
Package/Pins TO92/3TSOC/6
BudgetaryPrice (See Notes) 1.78


DS2502-E48+ - Integrated Circuits by Analog Devices

EPROM 1KBIT SERIAL TO-92-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Memory Size 1Kbit
EPROM Memory Configuration 1K x 1bit
No. of Pins 3Pins
Memory Case Style TO-92
Supply Voltage Min 2.8V
Supply Voltage Max 6V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Access Time -
Product Range -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Memory Type EPROM

Alternative Descriptions

48-Bit Node Address Chip | Analog Devices
Eprom, 1Kbit, Serial, To-92-3 | Newark Electronics
EPROM, 1KBIT, SERIAL, TO-92-3 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS2502-E48+ ?

Additional datasheets, footprints and schematics for DS2502-E48+ are listed on our Part Details page. You can also find images and similar parts to DS2502-E48+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS2502-E48+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2502-E48+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS2502-E48+ you can contact the distributor directly for product support, shipping queries etc.

Is the DS2502-E48+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS2502-E48+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS2502-E48+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS2502-E48+ often in real-time on the comparison pages.

What if I can't find stock of DS2502-E48+ ?

You can fill out our help required form which you can use to request a quote for DS2502-E48+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay