Status: | Active |
---|---|
Series: | DS2417 |
RoHS: | Unknown |
Real-time clock (RTC) with fully compatible 1-Wire® MicroLAN interface |
Uses the same binary time/date representation as the DS2404 but with 1 second resolution |
Clock accuracy ±2 minutes per month at 25°C |
Programmable interrupt output for system wakeup |
Communicates at 16.3kbits per second |
Unique, factory-lasered and tested 64-bit registration number (8-bit family code + 48-bit serial number + 8-bit CRC tester) assures absolute traceability because no two parts are alike |
8-bit family code specifies device communication requirements to bus master |
Built-in multidrop controller ensures compatibility with other MicroLAN products |
Operates over a wide VDD voltage range of 2.5V to 5.5V from -40°C to +85°C |
Low power, 200nA typically with oscillator running |
Compact, low cost 6-pin TSOC and Flip-Chip surface mount package |
Interface | 1-Wire |
---|---|
VSUPPLY (V) | 2.5 to 5.5 |
Date/ Time Format (hh = sec/100) | Binary |
Time Keeping Current (nA) (typ) | 200 |
CL (pF) | 6 |
Memory Type | None |
Time of Day Alarms | 0 |
Package/Pins | TSOC/6 |
BudgetaryPrice (See Notes) | 1.28 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Date Format | Binary |
---|---|
Clock Format | Binary |
Clock IC Type | RTC |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | TSOC |
No. of Pins | 6Pins |
IC Interface Type | Serial |
RoHS Compliant | Yes |
Time Chip W/ Interrupt, Binary, Tsoc-6 | Newark Electronics |
1-Wire Time Chip With Interrup | Analog Devices |
Where can I find additional details, specifications and documents for a DS2417P+T&R ?
Additional datasheets, footprints and schematics for DS2417P+T&R are listed on our Part Details page. You can also find images and similar parts to DS2417P+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2417P+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2417P+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2417P+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS2417P+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2417P+T&R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS2417P+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2417P+T&R often in real-time on the comparison pages.
What if I can't find stock of DS2417P+T&R ?
You can fill out our help required form which you can use to request a quote for DS2417P+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.