Status: | Unknown |
---|---|
Series: | DS2 Family DS2250 Series Microcontrollers |
RoHS: | Unknown |
Product Range | DS2 Family DS2250 Series Microcontrollers |
---|---|
CPU Speed | 16MHz |
Program Memory Size | 64KB |
RAM Memory Size | 64KB |
No. of Pins | 40Pins |
MCU Case Style | SSIM |
No. of I/O's | 32I/O's |
Embedded Interface Type | UART |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
MCU Family | DS2 |
MCU Series | DS2250 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
Controller Family/Series | 8051 |
MCU, 8BIT, 8051, 16MHZ, SSIM-40 | element14 |
MCU, 8BIT, 8051, 16MHZ, SIMM-40 | Farnell |
Mcu, 8Bit, 8051, 16Mhz, Ssim-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS2250T-64-16+?
Additional datasheets, footprints and schematics for DS2250T-64-16+ are listed on our Part Details page. You can also find images and similar parts to DS2250T-64-16+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2250T-64-16+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2250T-64-16+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS2250T-64-16+ fall under?
The DS2250T-64-16+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to DS2250T-64-16+ when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2250T-64-16+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS2250T-64-16+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2250T-64-16+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DS2250T-64-16+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2250T-64-16+ often in real-time on the comparison pages.
What if I can't find stock of DS2250T-64-16+?
You can fill out our help required form which you can use to request a quote for DS2250T-64-16+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.