Status: | Unknown |
---|---|
Series: | DS201 M Series |
RoHS: | Unknown |
Prices starting from US$103.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$103.04
|
No stock
|
Buy Now |
Product Range | DS201 M Series |
---|---|
Voltage Rating VAC | 230VAC |
Voltage Rating V DC | - |
Current Rating | 25A |
No. of Poles | 1 Pole |
Overload Current | - |
Insulation Voltage | 500V |
Where can I find additional details, specifications and documents for a DS201MB25A30?
Additional datasheets, footprints and schematics for DS201MB25A30 are listed on our Part Details page. You can also find images and similar parts to DS201MB25A30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS201MB25A30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS201MB25A30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS201MB25A30 fall under?
The DS201MB25A30 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DS201MB25A30 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS201MB25A30 you can contact the distributor directly for product support, shipping queries etc.
Is the DS201MB25A30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS201MB25A30 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DS201MB25A30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS201MB25A30 often in real-time on the comparison pages.
What if I can't find stock of DS201MB25A30?
You can fill out our help required form which you can use to request a quote for DS201MB25A30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.