Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.59
|
-
|
Buy Now | |
Future Electronics
from US$5.03
|
-
|
Buy Now | |
Avnet America
from US$3.71
|
-
|
Buy Now | |
RS Americas
from US$6.12
|
-
|
Buy Now | |
element14
from US$4.82
|
-
|
Buy Now | |
TTI Europe
from US$4.80
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Arrangement | 1 Form C |
---|---|
Operating Function | 2 coil latching type |
Rated Operating Power Type | High sensitivity type |
Rated Operating Power | 180mW |
Coil Voltage | 3V DC |
Protective Construction | Sealed Type |
Terminal Type | Standard PC board terminal |
Contact Material | Ag+Au clad |
Nominal Switching Capacity (Resistive Load) | 2A 30V DC |
Max. Switching Current | 3A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Expected Life: Mechanical | Min. 107 (at 600 cpm) |
Expected Life: Electrical | Min. 5×105 rated load (at 60 cpm) |
Conditions | Ambient temperature: –40 to +70°C –40 to +158°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 9.9 |
Weight (Typ.) | Approx. 3 g .11 oz |
Packing Quantity | Carton |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Set Voltage | 80%V or less of nominal voltage (Initial) |
Reset Voltage | 80%V or less of nominal voltage (Initial) |
Relay, Signal, Spdt, 30Vdc, 2A | Newark Electronics |
DS Series 2 A SPDT 3 VDC High Reliability PCB Through Hole Signal Relay | Future Electronics |
Relay Signal SPDT 250VAC 3VDC PC Pin Through Hole | Avnet America |
RELAY GENERAL PURPOSE SPDT 2A 3V | Panasonic Electronic Components DS1E-SL2-DC3V | RS Americas |
SIGNAL RELAY 3V 3A | TTI Europe |
Signal Relay, 3 VDC, 3APC Board, 1C SPDT1C SPDT, 2 coil latching | Relay Specialties |
Where can I find additional details, specifications and documents for a DS1E-SL2-DC3V?
Additional datasheets, footprints and schematics for DS1E-SL2-DC3V are listed on our Part Details page. You can also find images and similar parts to DS1E-SL2-DC3V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1E-SL2-DC3V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1E-SL2-DC3V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1E-SL2-DC3V fall under?
The DS1E-SL2-DC3V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > DS Series Relays.
Can I view similar or alternative parts?
You can view similar parts to DS1E-SL2-DC3V when available in the DS Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1E-SL2-DC3V you can contact the distributor directly for product support, shipping queries etc.
Is the DS1E-SL2-DC3V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1E-SL2-DC3V have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for DS1E-SL2-DC3V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1E-SL2-DC3V often in real-time on the comparison pages.
What if I can't find stock of DS1E-SL2-DC3V?
You can fill out our help required form which you can use to request a quote for DS1E-SL2-DC3V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.