Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.37
|
149
in stock
|
Buy Now | |
Future Electronics
from US$2.02
|
4,430
in stock
|
Buy Now | |
Relay Specialties
from US$4.11
|
1,125
in stock
|
Buy Now | |
Newark Electronics
from US$4.40
|
607
in stock
|
Buy Now | |
element14
from US$5.86
|
607
in stock
|
Buy Now | |
Farnell
from US$5.48
|
607
in stock
|
Buy Now | |
RS Americas
from US$6.00
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$2.77
|
34
in stock
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now |
Contact Arrangement | 1 Form C |
---|---|
Operating Function | Single side stable type |
Rated Operating Power Type | High sensitivity type |
Rated Operating Power | 200mW |
Coil Voltage | 5V DC |
Protective Construction | Sealed Type |
Terminal Type | Standard PC board terminal |
Contact Material | Ag+Au clad |
Pick-Up Voltage | 80%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 2A 30V DC |
Max. Switching Current | 3A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Expected Life: Mechanical | Min. 108 (at 600 cpm) |
Expected Life: Electrical | Min. 5×105 rated load (at 60 cpm) |
Conditions | Ambient temperature: –40 to +70°C –40 to +158°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 9.9 |
Weight (Typ.) | Approx. 3 g .11 oz |
Packing Quantity | Carton |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
DS Series High Reliability 2 A SPDT 5 VDC PCB Through Hole Signal Relay | Future Electronics |
Signal Relay, 5 VDC, 3APC Board, 1C SPDT1C SPDT, Single side stable | Relay Specialties |
Relay, Signal, Spdt, 30Vdc, 2A | Newark Electronics |
RELAY, SIGNAL, SPDT, 30VDC, 2A | element14 |
SPDT DIL monostable relay,3A 5Vdc coil | RS |
Relay, 2 A AC/DC (Switching),3 A AC/DC (Carrying), Amber Sealed Type, 1 Form C | Panasonic Electronic Components DS1E-S-DC5V | RS Americas |
Signal Relay, 5 VDC, SPDT, 2 A, DS, Through Hole, Non Latching | Avnet America |
Where can I find additional details, specifications and documents for a DS1E-S-DC5V?
Additional datasheets, footprints and schematics for DS1E-S-DC5V are listed on our Part Details page. You can also find images and similar parts to DS1E-S-DC5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1E-S-DC5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1E-S-DC5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1E-S-DC5V fall under?
The DS1E-S-DC5V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > DS Series Relays.
Can I view similar or alternative parts?
You can view similar parts to DS1E-S-DC5V when available in the DS Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1E-S-DC5V you can contact the distributor directly for product support, shipping queries etc.
Is the DS1E-S-DC5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1E-S-DC5V have stock available?
Authorised distributors including Future Electronics, Relay Specialties, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1E-S-DC5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1E-S-DC5V often in real-time on the comparison pages.
What if I can't find stock of DS1E-S-DC5V?
You can fill out our help required form which you can use to request a quote for DS1E-S-DC5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.