Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.22
|
900
in stock
|
Buy Now | |
Relay Specialties
from US$3.39
|
2,925
in stock
|
Buy Now | |
Future Electronics
from US$2.90
|
1,070
in stock
|
Buy Now | |
Newark Electronics
from US$3.86
|
216
in stock
|
Buy Now | |
element14
from US$5.89
|
216
in stock
|
Buy Now | |
Farnell
from US$5.52
|
216
in stock
|
Buy Now | |
Distrelec
from US$6.07
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$4.41
|
4
in stock
|
Buy Now | |
Avnet America
from US$3.03
|
-
|
Buy Now | |
RS Americas
from US$5.05
|
-
|
Buy Now |
Contact Arrangement | 1 Form C |
---|---|
Operating Function | Single side stable type |
Rated Operating Power Type | High sensitivity type |
Rated Operating Power | 200mW |
Coil Voltage | 24V DC |
Protective Construction | Sealed Type |
Terminal Type | Standard PC board terminal |
Contact Material | Ag+Au clad |
Pick-Up Voltage | 80%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 2A 30V DC |
Max. Switching Current | 3A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Expected Life: Mechanical | Min. 108 (at 600 cpm) |
Expected Life: Electrical | Min. 5×105 rated load (at 60 cpm) |
Conditions | Ambient temperature: –40 to +70°C –40 to +158°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 9.9 |
Weight (Typ.) | Approx. 3 g .11 oz |
Packing Quantity | Carton |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
TTI Inc United States Tel. 1-800-225-5884 | 5117 |
Relay Specialties, Inc. United States Tel. 1-201-337-1000 | 1934 |
Master Electronics United States Tel. 1-888-473-5297 | 1211 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 1068 |
Future Electronics Canada Tel. 1-514-694-7710 | 620 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 280 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 187 |
Signal Relay, 24 VDC, 3APC Board, 1C SPDT1C SPDT, Single side stable | Relay Specialties |
DS Series High Reliability 2 A SPDT 24 VDC PCB Through Hole Signal Relay | Future Electronics |
SPDT DIL monostable relay,3A 24Vdc coil | RS |
Signal Relay, Ds Series, Non Latching, Spdt, Through Hole, 2 A, 24 Vdc Rohs Compliant: Yes |Panasonic DS1E-S-DC24V | Newark Electronics |
RELAY, SIGNAL, SPDT, 30VDC, 2A | element14 |
Panasonic Signal Relay DS, 1NO + 1NC, DC, 24V, 3A, 2.88Ohm | Distrelec |
Signal Relay, 24 VDC, SPDT, 2 A, DS, Through Hole, Non Latching | Avnet America |
Relay, 2 A AC/DC (Switching),3 A AC/DC (Carrying), Amber Sealed Type, 1 Form C | Panasonic Electronic Components DS1E-S-DC24V | RS Americas |
Where can I find additional details, specifications and documents for a DS1E-S-DC24V?
Additional datasheets, footprints and schematics for DS1E-S-DC24V are listed on our Part Details page. You can also find images and similar parts to DS1E-S-DC24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1E-S-DC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1E-S-DC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1E-S-DC24V fall under?
The DS1E-S-DC24V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > DS Series Relays.
Can I view similar or alternative parts?
You can view similar parts to DS1E-S-DC24V when available in the DS Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1E-S-DC24V you can contact the distributor directly for product support, shipping queries etc.
Is the DS1E-S-DC24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1E-S-DC24V have stock available?
Authorised distributors including Relay Specialties, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for DS1E-S-DC24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1E-S-DC24V often in real-time on the comparison pages.
What if I can't find stock of DS1E-S-DC24V?
You can fill out our help required form which you can use to request a quote for DS1E-S-DC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.