Status: | Active |
---|---|
Series: | DS1921K |
RoHS: | Unknown |
Starter Kit to evaluate the DS1921 Thermochron iButton temperature recording device with a Microsoft Windows-based PC |
Easy Setup with USB Adapter |
Free download of 1-Wire drivers and OneWireViewer Demonstration Software |
Compatible with other Thermochron iButton devices DS1922L, DS1922T, DS1922E, DS1923 (not included) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | DS1921 |
Kit Application Type | RFID Access Control Inventory Monitoring |
Application Sub Type | RFID |
Kit Contents | Starter Kit Thermochron iButton Black Snap-in Fob Dual Blue Dot Receptor USB-Wire Adapter |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
Eval Kit DS1921 (Thermochron i | Analog Devices |
Starter Kit, Rfid | Newark Electronics |
STARTER KIT, RFID | element14 |
Where can I find additional details, specifications and documents for a DS1921K# ?
Additional datasheets, footprints and schematics for DS1921K# are listed on our Part Details page. You can also find images and similar parts to DS1921K# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1921K# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1921K# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1921K# you can contact the distributor directly for product support, shipping queries etc.
Is the DS1921K# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1921K# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1921K# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1921K# often in real-time on the comparison pages.
What if I can't find stock of DS1921K# ?
You can fill out our help required form which you can use to request a quote for DS1921K# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.