Status: | Active |
---|---|
Series: | DS18B20 |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.50
|
679
in stock
|
Buy Now | |
Schukat Electronic
from US$1.65
|
1,430
in stock
|
Buy Now | |
Newark Electronics
from US$3.74
|
714
in stock
|
Buy Now | |
element14
from US$3.69
|
679
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.28
|
350
in stock
|
Buy Now | |
Analog Devices
from US$3.81
|
275
in stock
|
Buy Now | |
CoreStaff
from US$2.18
|
2
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now |
Unique 1-Wire® Interface Requires Only One Port Pin for Communication |
Reduce Component Count with Integrated Temperature Sensor and EEPROM Measures Temperatures from -55°C to +125°C (-67°F to +257°F) ±0.5°C Accuracy from -10°C to +85°C Programmable Resolution from 9 Bits to 12 Bits No External Components Required |
Measures Temperatures from -55°C to +125°C (-67°F to +257°F) |
±0.5°C Accuracy from -10°C to +85°C |
Programmable Resolution from 9 Bits to 12 Bits |
No External Components Required |
Parasitic Power Mode Requires Only 2 Pins for Operation (DQ and GND) |
Simplifies Distributed Temperature-Sensing Applications with Multidrop Capability Each Device Has a Unique 64-Bit Serial Code Stored in On-Board ROM |
Each Device Has a Unique 64-Bit Serial Code Stored in On-Board ROM |
Flexible User-Definable Nonvolatile (NV) Alarm Settings with Alarm Search Command Identifies Devices with Temperatures Outside Programmed Limits |
Available in 8-Pin SO (150 mils), 8-Pin µSOP, and 3-Pin TO-92 Packages |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 1-Wire |
Accuracy (±°C) | 0.5 |
Parasite Pwr. | Yes |
Temp. Thresh. | Programmable (NV) |
Temp. Resolution (bits) | 9101112 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | SOIC (N)/8TO92/3UMAX/8 |
BudgetaryPrice (See Notes) | 2.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 18 |
IC Generic Number | 18B20 |
IC Temperature Range | Automotive |
Operating Temperature Max | 125°C |
Operating Temperature Range | -55°C to +125°C |
Output Current | 4mA |
Resolution | 12bit |
Resolution (Bits) | 12bit |
Sensor / Transducer Type | Temperature |
Supply Current | 1mA |
Supply Voltage Range | 3V to 5.5V |
Temperature Sensing Range | -55°C to +125°C |
Termination Type | Surface Mount Device |
Dig. Therm. 1-Wire +-0,5°C SO8 | Schukat Electronic |
Temp Sensor, Digital, Soic-8 | Newark Electronics |
IC, THERMOMETER, 12BIT, 0.5DEGC, SOIC-8 | element14 |
IC: temperature sensor | Transfer Multisort Elektronik |
Programmable Resolution 1-Wire | Analog Devices |
Where can I find additional details, specifications and documents for a DS18B20Z+ ?
Additional datasheets, footprints and schematics for DS18B20Z+ are listed on our Part Details page. You can also find images and similar parts to DS18B20Z+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS18B20Z+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS18B20Z+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS18B20Z+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS18B20Z+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS18B20Z+ have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for DS18B20Z+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS18B20Z+ often in real-time on the comparison pages.
What if I can't find stock of DS18B20Z+ ?
You can fill out our help required form which you can use to request a quote for DS18B20Z+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.