Status: | Active |
---|---|
Series: | DS18B20 |
RoHS: | Unknown |
Unique 1-Wire® Interface Requires Only One Port Pin for Communication |
Reduce Component Count with Integrated Temperature Sensor and EEPROM Measures Temperatures from -55°C to +125°C (-67°F to +257°F) ±0.5°C Accuracy from -10°C to +85°C Programmable Resolution from 9 Bits to 12 Bits No External Components Required |
Measures Temperatures from -55°C to +125°C (-67°F to +257°F) |
±0.5°C Accuracy from -10°C to +85°C |
Programmable Resolution from 9 Bits to 12 Bits |
No External Components Required |
Parasitic Power Mode Requires Only 2 Pins for Operation (DQ and GND) |
Simplifies Distributed Temperature-Sensing Applications with Multidrop Capability Each Device Has a Unique 64-Bit Serial Code Stored in On-Board ROM |
Each Device Has a Unique 64-Bit Serial Code Stored in On-Board ROM |
Flexible User-Definable Nonvolatile (NV) Alarm Settings with Alarm Search Command Identifies Devices with Temperatures Outside Programmed Limits |
Available in 8-Pin SO (150 mils), 8-Pin µSOP, and 3-Pin TO-92 Packages |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 1-Wire |
Accuracy (±°C) | 0.5 |
Parasite Pwr. | Yes |
Temp. Thresh. | Programmable (NV) |
Temp. Resolution (bits) | 9101112 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | SOIC (N)/8TO92/3UMAX/8 |
BudgetaryPrice (See Notes) | 2.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Programmable Resolution 1-Wire | Analog Devices |
Temperature Sensor, 0.5Deg C, To-92-3 | Newark Electronics |
TEMPERATURE SENSOR, 0.5DEG C, TO-92-3 | element14 |
Dig. Dig. Therm. 1-Wire +-0,5°C TO92 | Schukat Electronic |
Where can I find additional details, specifications and documents for a DS18B20-SL+T&R ?
Additional datasheets, footprints and schematics for DS18B20-SL+T&R are listed on our Part Details page. You can also find images and similar parts to DS18B20-SL+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS18B20-SL+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS18B20-SL+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS18B20-SL+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS18B20-SL+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS18B20-SL+T&R have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for DS18B20-SL+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS18B20-SL+T&R often in real-time on the comparison pages.
What if I can't find stock of DS18B20-SL+T&R ?
You can fill out our help required form which you can use to request a quote for DS18B20-SL+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.