Status: | Active |
---|---|
Series: | DS18B20 |
RoHS: | Unknown |
Unique 1-Wire® Interface Requires Only One Port Pin for Communication |
Reduce Component Count with Integrated Temperature Sensor and EEPROM Measures Temperatures from -55°C to +125°C (-67°F to +257°F) ±0.5°C Accuracy from -10°C to +85°C Programmable Resolution from 9 Bits to 12 Bits No External Components Required |
Measures Temperatures from -55°C to +125°C (-67°F to +257°F) |
±0.5°C Accuracy from -10°C to +85°C |
Programmable Resolution from 9 Bits to 12 Bits |
No External Components Required |
Parasitic Power Mode Requires Only 2 Pins for Operation (DQ and GND) |
Simplifies Distributed Temperature-Sensing Applications with Multidrop Capability Each Device Has a Unique 64-Bit Serial Code Stored in On-Board ROM |
Each Device Has a Unique 64-Bit Serial Code Stored in On-Board ROM |
Flexible User-Definable Nonvolatile (NV) Alarm Settings with Alarm Search Command Identifies Devices with Temperatures Outside Programmed Limits |
Available in 8-Pin SO (150 mils), 8-Pin µSOP, and 3-Pin TO-92 Packages |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 1-Wire |
Accuracy (±°C) | 0.5 |
Parasite Pwr. | Yes |
Temp. Thresh. | Programmable (NV) |
Temp. Resolution (bits) | 9101112 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | SOIC (N)/8TO92/3UMAX/8 |
BudgetaryPrice (See Notes) | 2.3 |
Status: | Unknown |
---|---|
Series: | Digital Thermometer |
RoHS: | Unknown |
IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 100°C |
Sensor Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | Digital Thermometer |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Comparator Case Style | TO-99 |
Comparator Type | General Purpose |
No. of Comparators | 1 Comparator, 1 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Response Time | 750ms |
Supply Current | 1mA |
Supply Voltage Range | 3V to 5.5V |
Temperature Sensing Range | -55°C to +125°C |
Programmable Resolution 1-Wire | Analog Devices |
Temp Sensor, Open Drain, To-92-3 | Newark Electronics |
SENSOR, TEMPERATURE, NV ALARM, 3TO92 | element14 |
Where can I find additional details, specifications and documents for a DS18B20+PAR ?
Additional datasheets, footprints and schematics for DS18B20+PAR are listed on our Part Details page. You can also find images and similar parts to DS18B20+PAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS18B20+PAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS18B20+PAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS18B20+PAR you can contact the distributor directly for product support, shipping queries etc.
Is the DS18B20+PAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS18B20+PAR have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS18B20+PAR .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS18B20+PAR often in real-time on the comparison pages.
What if I can't find stock of DS18B20+PAR ?
You can fill out our help required form which you can use to request a quote for DS18B20+PAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.