Status: | Active |
---|---|
Series: | DS1882 |
RoHS: | Unknown |
Dual, Audio Log Taper Potentiometers |
Low THD+N and Crosstalk |
±7V Analog Supply (Independent of Digital Supply) |
5V Digital Supply |
Potentiometer Settings Configurable as Nonvolatile or Volatile |
Zero-Crossing Detector Eliminates Switching Noise |
Two User-Configurable Attenuation Options |
Configuration Option 1: 63 Positions Provide 1dB Attenuation Steps from 0dB to -62dB Plus Mute |
Configuration Option 2: (Software-Compatible with the DS1808): 33 Positions Plus Mute as Follows Positions 012: 1dB per Step for 12 Steps Positions 1324: 2dB per Step for 12 Steps Positions 2532: 3dB per Step for 8 Steps |
Positions 012: 1dB per Step for 12 Steps |
Positions 1324: 2dB per Step for 12 Steps |
Positions 2532: 3dB per Step for 8 Steps |
I²C-Compatible Serial Interface |
Three Address Pins Allow Up to 8 Devices on I²C Bus |
45kΩ Potentiometer End-to-End Resistance |
Industrial Temperature Range (-40°C to +85°C) |
16-Pin TSSOP or SO Package |
Steps | 64 |
---|---|
# Potentiometers | 2 |
Control Interface | I2C |
Taper | Log |
Wiper Memory | Non-Volatile |
REND-TO-END (kΩ) | 45 |
Res. Tol. (%) | 20 |
Temp. Coeff. (ppm/°C) (typ) | 30 |
Wiper Resistance (Ω) (typ) | 160 |
ICC @5V (µA) (max) | 200 |
Package/Pins | SOIC (N)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 1.63 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
End To End Resistance | 45kohm |
---|---|
No. of Pots | Dual |
Control Interface | I2C |
Track Taper | Log (Audio) |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 7V |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
Dual Log Audio Digital Potenti | Analog Devices |
Digital Pot, 45K, Dual, Nsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1882Z-050+T&R ?
Additional datasheets, footprints and schematics for DS1882Z-050+T&R are listed on our Part Details page. You can also find images and similar parts to DS1882Z-050+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1882Z-050+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1882Z-050+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1882Z-050+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1882Z-050+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1882Z-050+T&R have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for DS1882Z-050+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1882Z-050+T&R often in real-time on the comparison pages.
What if I can't find stock of DS1882Z-050+T&R ?
You can fill out our help required form which you can use to request a quote for DS1882Z-050+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.