DS1859B-020+ Fiber Monitoring and Control by Analog Devices

Status: Production
Series: DS1859
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DS1859 dual, temperature-controlled, nonvolatile(NV) variable resistors with three monitors consists oftwo 50kΩ or two 20kΩ, 256-position, linear, variableresistors; three analog monitor inputs (MON1, MON2,MON3); and a direct-to-digital temperature sensor. Thedevice provides an ideal method for setting and temperature-compensating bias voltages and currents incontrol

Where to Buy

Prices starting from US$5.32

Distributor Stock
Logo for Farnell
Farnell
from US$6.02
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$5.32
194
in stock
Buy Now
Logo for element14
element14
from US$6.31
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

DS1859B-020+ Semiconductors - ICs by Analog Devices

DIGITAL POT NV 20K CSBGA-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

End To End Resistance 20kohm
No. of Pots Dual
Control Interface Serial
Track Taper Linear
Resistance Tolerance -
Supply Voltage Min 2.85V
Supply Voltage Max 5.5V
Potentiometer IC Case Style CSBGA
No. of Pins 16Pins
No. of Steps 256
Temperature Coefficient ± 50ppm/°C
Operating Temperature Min -40°C
Operating Temperature Max 95°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Dual, Temperature-Controlled R | Analog Devices
DIGITAL POT, NV, 20K, CSBGA-16 | Farnell
Digital Pot, Nv, 20K, Csbga-16 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS1859B-020+?

Additional datasheets, footprints and schematics for DS1859B-020+ are listed on our Part Details page. You can also find images and similar parts to DS1859B-020+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS1859B-020+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1859B-020+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS1859B-020+ fall under?

The DS1859B-020+ is listed under Fiber Monitoring and Control.

Can I view similar or alternative parts?

You can view similar parts to DS1859B-020+ when available in the Fiber Monitoring and Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS1859B-020+ you can contact the distributor directly for product support, shipping queries etc.

Is the DS1859B-020+ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for DS1859B-020+ have stock available?

Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DS1859B-020+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS1859B-020+ often in real-time on the comparison pages.

What if I can't find stock of DS1859B-020+?

You can fill out our help required form which you can use to request a quote for DS1859B-020+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay