Status: | Production |
---|---|
Series: | DS1856 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
End To End Resistance | 20kohm |
---|---|
No. of Pots | Dual |
Control Interface | Serial |
Track Taper | Linear |
Supply Voltage Min | 2.85V |
Supply Voltage Max | 5.5V |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
Dual, Temperature-Controlled R | Analog Devices |
Digital Pot, 20K, Dual, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1856E-020+T&R?
Additional datasheets, footprints and schematics for DS1856E-020+T&R are listed on our Part Details page. You can also find images and similar parts to DS1856E-020+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1856E-020+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1856E-020+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1856E-020+T&R fall under?
The DS1856E-020+T&R is listed under Fiber Monitoring and Control.
Can I view similar or alternative parts?
You can view similar parts to DS1856E-020+T&R when available in the Fiber Monitoring and Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1856E-020+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1856E-020+T&R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS1856E-020+T&R have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for DS1856E-020+T&R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1856E-020+T&R often in real-time on the comparison pages.
What if I can't find stock of DS1856E-020+T&R?
You can fill out our help required form which you can use to request a quote for DS1856E-020+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.