Status: | Production |
---|---|
Series: | DS1856 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
End To End Resistance | 50kohm |
---|---|
No. of Pots | Dual |
Control Interface | 2 Wire Serial |
Track Taper | Linear |
Resistance Tolerance | - |
Supply Voltage Min | 2.85V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | CSBGA |
No. of Pins | 16Pins |
No. of Steps | 256 |
Temperature Coefficient | 50ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 95°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Dual, Temperature-Controlled R | Analog Devices |
Digital Pot, 50K, Dual, Csbga-16 | Newark Electronics |
DIGITAL POT, 50K, DUAL, CSBGA-16 | element14 |
Where can I find additional details, specifications and documents for a DS1856B-050+?
Additional datasheets, footprints and schematics for DS1856B-050+ are listed on our Part Details page. You can also find images and similar parts to DS1856B-050+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1856B-050+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1856B-050+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1856B-050+ fall under?
The DS1856B-050+ is listed under Fiber Monitoring and Control.
Can I view similar or alternative parts?
You can view similar parts to DS1856B-050+ when available in the Fiber Monitoring and Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1856B-050+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1856B-050+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS1856B-050+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for DS1856B-050+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1856B-050+ often in real-time on the comparison pages.
What if I can't find stock of DS1856B-050+?
You can fill out our help required form which you can use to request a quote for DS1856B-050+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.