DS1825U+T&R by Analog Devices

Programmable Resolution 1-Wire Digital Thermometer With 4-Bit ID


The DS1825 digital thermometer provides 9 to 12-bit centigrade temperature measurements and has an alarm function with NV user-programmable upper and lower trigger points. The DS1825 communicates over a 1-Wire® bus that by definition requires only one data line (and ground) for communication with a central microprocessor. It has an operating temperature range of -55°C to +125°C and is accurate to ±0.5°C over the range of -10°C to +85°C. In addition, the DS1825 can derive power directly from the data line (“parasite power”), eliminating the need for an external power supply. Each DS1825 has a unique 64-bit serial code, which allows multiple DS1825s to function on the same 1-Wire bus; thus, it is simple to use one microprocessor to control many DS1825s distributed over a large area. In addition, the 4-bit location address can be used to identify specific temperature sensors in the system without requiring a wide lookup table. Applications that can benefit from this feature include HVAC environmental controls, temperature monitoring systems inside buildings, equipment or machinery, and process monitoring and control systems.

Where to Buy

Prices starting from US$2.91

Distributor Stock
Logo for Farnell
Farnell
from US$2.91
777
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.06
2,988
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.18
777
in stock
Buy Now
Logo for element14
element14
from US$3.12
777
in stock
Buy Now

Features

Unique 1-Wire Interface Requires Only One Port Pin for Communication
Each Device has a Unique 64-Bit Serial Code Stored in an On-Board ROM
Multidrop Capability Simplifies Distributed Temperature-Sensing Applications
4 Pin-Programmable Bits to Uniquely Identify Up to 16 Sensor Locations on a Bus
Requires No External Components
Can be Powered from Data Line. Power Supply Range: 3.0V to 3.7V
Measures Temperatures from -55°C to +125°C(-67°F to +257°F)
±0.5°C Accuracy from -10°C to +85°C
Thermometer Resolution is User-Selectable from 9 to 12 Bits
Converts Temperature to 12-Bit Digital Word in 750ms (max)
User-Definable (NV) Alarm Settings
Alarm Search Command Identifies and Addresses Devices Whose Temperature is Outside of Programmed Limits (Temperature Alarm Condition)
Available in 8-Pin µSOP Package
Software Compatible with the DS1822

Specifications

Sensor Type Local
# Channels One
Interface 1-Wire
Accuracy (±°C) 0.5
Parasite Pwr. Yes
Temp. Thresh. Programmable (NV)
Temp. Resolution (bits) 9101112
Oper. Temp. (°C) -55 to +125
Package/Pins UMAX/8
BudgetaryPrice (See Notes) 2.28


DS1825U+T&R Sensors & Transducers by Analog Devices

DIGITAL THERMOMETER 2DEG C UMAX-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

IC Output Type Digital
Sensing Accuracy Range ± 2°C
Sensing Temperature Min -55°C
Sensing Temperature Max 125°C
Sensor Case Style µMAX
No. of Pins 8Pins
Supply Voltage Min 3V
Supply Voltage Max 3.7V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Programmable Resolution 1-Wire | Analog Devices
Temperature Sensor, 125Deg C, Umax-8 | Newark Electronics
DIGITAL THERMOMETER, 2DEG C, UMAX-8 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS1825U+T&R ?

Additional datasheets, footprints and schematics for DS1825U+T&R are listed on our Part Details page. You can also find images and similar parts to DS1825U+T&R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS1825U+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1825U+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS1825U+T&R you can contact the distributor directly for product support, shipping queries etc.

Is the DS1825U+T&R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS1825U+T&R have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1825U+T&R .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS1825U+T&R often in real-time on the comparison pages.

What if I can't find stock of DS1825U+T&R ?

You can fill out our help required form which you can use to request a quote for DS1825U+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay