Status: | Active |
---|---|
Series: | DS1822-PAR |
RoHS: | Unknown |
Derives power from data line (parasite power)does not need a local power supply |
±2°C accuracy from -10°C to +85°C |
Measures temperatures from -55°C to +100°C (-67°F to +212°F) |
9- to 12-bit user-configurable resolution |
1-Wire interface requires only one port pin for communication |
Multidrop capability for simplified distributed temperature sensing |
64-bit unique and unchangeable electronic serial number |
Alarm function with user-defined nonvolatile alarm settings |
Converts temperature to 12-bit digital word in 750ms (max) |
No external components required to measure temperature |
Ideal for remote sensing applications (e.g., temperature probes) |
3-pin TO-92 package |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 1-Wire |
Accuracy (±°C) | 2 |
Parasite Pwr. | Yes |
Temp. Thresh. | Programmable (NV) |
Temp. Resolution (bits) | 9101112 |
Oper. Temp. (°C) | -55 to +100 |
Package/Pins | TO92/3 |
BudgetaryPrice (See Notes) | 2.32 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 3°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 100°C |
Sensor Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
TEMPERATURE SENSOR, 3DEG C, TO-92-3 | element14 |
Econo 1-Wire Digital Thermomet | Analog Devices |
Temperature Sensor, 3Deg C, To-92-3 | Newark Electronics |
Dig. Therm. 1 Wire +-2,0°C TO92 | Schukat Electronic |
Where can I find additional details, specifications and documents for a DS1822+PAR ?
Additional datasheets, footprints and schematics for DS1822+PAR are listed on our Part Details page. You can also find images and similar parts to DS1822+PAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1822+PAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1822+PAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1822+PAR you can contact the distributor directly for product support, shipping queries etc.
Is the DS1822+PAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1822+PAR have stock available?
Authorised distributors including element14, Farnell, Analog Devices, Newark Electronics and Schukat Electronic have stock available or on a lead time for DS1822+PAR .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1822+PAR often in real-time on the comparison pages.
What if I can't find stock of DS1822+PAR ?
You can fill out our help required form which you can use to request a quote for DS1822+PAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.