Status: | Active |
---|---|
Series: | DS1813 |
RoHS: | Unknown |
Voltage monitor for power-fail detection |
Monitors pushbutton for external over-ride |
Active low reset output |
150ms pause for stabilization |
Efficient open-drain output with internal 5.5kΩ pull-up resistor |
Maximum quiescent current of 40µA |
Operating ranges: 5V with 5%, 10% or 15% tolerance -40°C to +85°C |
5V with 5%, 10% or 15% tolerance |
-40°C to +85°C |
Reset Thresh. (V) | 3.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowOpen Drain |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 40 |
Package/Pins | SOT23/3TO92/3 |
BudgetaryPrice (See Notes) | 1.41 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.35V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 0V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | TO-92 |
No. of Pins | 3Pins |
Delay Time | 150ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
5V EconoReset with Pushbutton | Analog Devices |
Mpu Supervisor, 5.5V, To-92-3 | Newark Electronics |
MPU SUPERVISOR, 5.5V, TO-92-3 | element14 |
Where can I find additional details, specifications and documents for a DS1813-10+T&R ?
Additional datasheets, footprints and schematics for DS1813-10+T&R are listed on our Part Details page. You can also find images and similar parts to DS1813-10+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1813-10+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1813-10+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1813-10+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1813-10+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1813-10+T&R have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1813-10+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1813-10+T&R often in real-time on the comparison pages.
What if I can't find stock of DS1813-10+T&R ?
You can fill out our help required form which you can use to request a quote for DS1813-10+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.