Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.13V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 0V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | TO-92 |
No. of Pins | 3Pins |
Delay Time | 150ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a DS1811-15+T&R?
Additional datasheets, footprints and schematics for DS1811-15+T&R are listed on our Part Details page. You can also find images and similar parts to DS1811-15+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1811-15+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1811-15+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1811-15+T&R fall under?
The DS1811-15+T&R is listed under Maxim Integrated Parts.
Can I view similar or alternative parts?
You can view similar parts to DS1811-15+T&R when available in the Maxim Integrated Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1811-15+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1811-15+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1811-15+T&R have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DS1811-15+T&R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1811-15+T&R often in real-time on the comparison pages.
What if I can't find stock of DS1811-15+T&R?
You can fill out our help required form which you can use to request a quote for DS1811-15+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.