DS1809Z-010+ by Analog Devices

Dallastat


The DS1809 Dallastat is a single, 64-position digital potentiometer which provides both a simple contact closure-controlled interface and a microprocessor-controlled interface. Wiper position is maintained in the absence of power in EEPROM. Wiper setting can be stored automatically or on command. Because it handles both mechanical pushbutton and digital inputs, the DS1809 can adapt to applications with either or both mechanical and processor-controlled interfaces. In either case, digitally controlled resistance values are more reliable and accurate than mechanical potentiometers and can be mounted with automated manufacturing processes, saving time and money.

Where to Buy

Prices starting from US$2.44

Distributor Stock
Logo for Farnell
Farnell
from US$2.44
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.66
8,312
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.26
136
in stock
Buy Now
Logo for element14
element14
from US$2.66
-
Buy Now

Features

Single 64-position potentiometer
Digital or pushbutton control
Two nonvolatile wiper storage options
Operating ranges: -40ºC to +85ºC 4.5V to 5.5V
-40ºC to +85ºC
4.5V to 5.5V

Specifications

Steps 64
# Potentiometers 1
Control Interface Contact-Closure
Taper Linear
Wiper Memory Non-Volatile
REND-TO-END (kΩ) 1050100
Res. Tol. (%) 20
Temp. Coeff. (ppm/°C) (typ) 750
Wiper Resistance (Ω) (typ) 400
ICC @5V (µA) (max) 25
Package/Pins PDIP/8SOIC (N)/8UMAX/8
BudgetaryPrice (See Notes) 1.83


DS1809Z-010+ Semiconductors - ICs by Analog Devices

DIGITAL POT 10K SINGLE NSOIC-8

Status: Unknown
Series: Single 64-Tap Non-Volatile Digital Pots
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

End To End Resistance 10kohm
No. of Pots Single
Control Interface Pushbutton
Track Taper Linear
Resistance Tolerance ± 20%
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Potentiometer IC Case Style NSOIC
No. of Pins 8Pins
No. of Steps 64
Temperature Coefficient 750ppm/°C
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Single 64-Tap Non-Volatile Digital Pots
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Dallastat | Analog Devices
Digital Pot, 10K, Single, Nsoic-8 | Newark Electronics
DIGITAL POT, 10K, SINGLE, NSOIC-8 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS1809Z-010+ ?

Additional datasheets, footprints and schematics for DS1809Z-010+ are listed on our Part Details page. You can also find images and similar parts to DS1809Z-010+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS1809Z-010+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1809Z-010+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS1809Z-010+ you can contact the distributor directly for product support, shipping queries etc.

Is the DS1809Z-010+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS1809Z-010+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1809Z-010+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS1809Z-010+ often in real-time on the comparison pages.

What if I can't find stock of DS1809Z-010+ ?

You can fill out our help required form which you can use to request a quote for DS1809Z-010+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay