Status: | Active |
---|---|
Series: | DS1809 |
RoHS: | Unknown |
Single 64-position potentiometer |
Digital or pushbutton control |
Two nonvolatile wiper storage options |
Operating ranges: -40ºC to +85ºC 4.5V to 5.5V |
-40ºC to +85ºC |
4.5V to 5.5V |
Steps | 64 |
---|---|
# Potentiometers | 1 |
Control Interface | Contact-Closure |
Taper | Linear |
Wiper Memory | Non-Volatile |
REND-TO-END (kΩ) | 1050100 |
Res. Tol. (%) | 20 |
Temp. Coeff. (ppm/°C) (typ) | 750 |
Wiper Resistance (Ω) (typ) | 400 |
ICC @5V (µA) (max) | 25 |
Package/Pins | PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.83 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
End To End Resistance | 100kohm |
---|---|
No. of Pots | Single |
Control Interface | Pushbutton |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | µSOP |
No. of Pins | 8Pins |
No. of Steps | 64 |
Temperature Coefficient | 750ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Digital Pot, 100K, Single, Usop-8 | Newark Electronics |
DIGITAL POT, 100K, SINGLE, USOP-8 | element14 |
Dallastat | Analog Devices |
Where can I find additional details, specifications and documents for a DS1809U-100+ ?
Additional datasheets, footprints and schematics for DS1809U-100+ are listed on our Part Details page. You can also find images and similar parts to DS1809U-100+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1809U-100+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1809U-100+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1809U-100+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1809U-100+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1809U-100+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS1809U-100+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1809U-100+ often in real-time on the comparison pages.
What if I can't find stock of DS1809U-100+ ?
You can fill out our help required form which you can use to request a quote for DS1809U-100+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.