Status: | Unknown |
---|---|
Series: | Dual 64-Tap Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 45kohm |
---|---|
No. of Pots | Dual |
Control Interface | 3 Wire Serial |
Track Taper | Logarithmic |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | DIP |
No. of Pins | 20Pins |
No. of Steps | 65 |
Temperature Coefficient | ± 750ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 64-Tap Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1802 |
No. Steps | 65 |
No. of Channels | 2Channels |
No. of Positions | 64Ways |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Range | 2.7V to 5.5V |
Termination Type | Through Hole |
Track Resistance | 50kohm |
DIGITAL POT DUAL 50K, 1802, DIP, 5V | Farnell |
Where can I find additional details, specifications and documents for a DS1802+?
Additional datasheets, footprints and schematics for DS1802+ are listed on our Part Details page. You can also find images and similar parts to DS1802+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1802+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1802+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1802+ fall under?
The DS1802+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to DS1802+ when available in the Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1802+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1802+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1802+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DS1802+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1802+ often in real-time on the comparison pages.
What if I can't find stock of DS1802+?
You can fill out our help required form which you can use to request a quote for DS1802+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.