Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.27
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.27
|
22,674
in stock
|
Buy Now |
IC Interface Type | Serial |
---|---|
Interface Applications | Adaptive Cable Equalizer with LOS Detection |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Interface Case Style | WQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 15 |
Brief Features | Automatic Equalization of Coaxial Twinaxial and Twisted Pair Cables LOS Detection |
IC Function | Adaptive Cable Equalizer with LOS Detection |
IC Package Type | LLP |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3.135V to 3.465V |
Termination Type | Surface Mount Device |
DS15EA101 0.15 to 1.5 Gbps adaptive cable equalizer with LOS detection | Texas Instruments |
Where can I find additional details, specifications and documents for a DS15EA101SQE/NOPB?
Additional datasheets, footprints and schematics for DS15EA101SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to DS15EA101SQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS15EA101SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS15EA101SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS15EA101SQE/NOPB fall under?
The DS15EA101SQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS15EA101SQE/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS15EA101SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS15EA101SQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS15EA101SQE/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DS15EA101SQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS15EA101SQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS15EA101SQE/NOPB?
You can fill out our help required form which you can use to request a quote for DS15EA101SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.