Distributor | Stock | ||
---|---|---|---|
![]() |
Texas Instruments |
16,959
units
|
Buy Now |
Device Type | Differential Buffer / Repeater |
---|---|
Peak-to-Peak Jitter Max | 31ps |
Supply Current Max | 215mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TQFP |
No. of Pins | 48Pins |
Signaling Rate | 2Gbps |
Signal Input Type | CML LVDS LVPECL |
Output Level Type | LVDS |
ESD HBM | 8kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Type | Buffer |
Base Number | 15 |
No. of Amplifiers | 4Amplifiers |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 40mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
4-channel LVDS buffer/repeater with pre-emphasis | Texas Instruments |
LVDS Buffer/Repeater 0.5V 48-Pin TQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a DS15BR400TVS/NOPB?
Additional datasheets, footprints and schematics for DS15BR400TVS/NOPB are listed on our Part Details page. You can also find images and similar parts to DS15BR400TVS/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS15BR400TVS/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS15BR400TVS/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS15BR400TVS/NOPB fall under?
The DS15BR400TVS/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS15BR400TVS/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS15BR400TVS/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS15BR400TVS/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS15BR400TVS/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DS15BR400TVS/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS15BR400TVS/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS15BR400TVS/NOPB?
You can fill out our help required form which you can use to request a quote for DS15BR400TVS/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.