Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Receiver |
---|---|
IC Interface Type | RS232 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS14C89A |
SVHC | No SVHC (27-Jun-2018) |
Quad RS-232 line receiver,DS14C89AN | RS |
Rs232 Receiver, Quad, 5.5V, Dip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS14C89AN/NOPB?
Additional datasheets, footprints and schematics for DS14C89AN/NOPB are listed on our Part Details page. You can also find images and similar parts to DS14C89AN/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS14C89AN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS14C89AN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS14C89AN/NOPB fall under?
The DS14C89AN/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS14C89AN/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS14C89AN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS14C89AN/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS14C89AN/NOPB have stock available?
Authorised distributors including RS, element14 and Newark Electronics have stock available or on a lead time for DS14C89AN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS14C89AN/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS14C89AN/NOPB?
You can fill out our help required form which you can use to request a quote for DS14C89AN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.