Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Type | Receiver |
---|---|
IC Interface Type | RS232 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 75°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS14C89A |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 14 |
Data Rate | 0.02Mbps |
Line Bus Drive Receive Transceiver Type | Quad RS232 |
Logic Function Number | 14C89 |
No. of Drivers | 4Drivers |
Operating Temperature Range | 0°C to +75°C |
Propagation Delay | 6500ns |
Supply Current | 0.5µA |
Supply Voltage Range | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a DS14C89AN?
Additional datasheets, footprints and schematics for DS14C89AN are listed on our Part Details page. You can also find images and similar parts to DS14C89AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS14C89AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS14C89AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS14C89AN fall under?
The DS14C89AN is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS14C89AN when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS14C89AN you can contact the distributor directly for product support, shipping queries etc.
Is the DS14C89AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS14C89AN have stock available?
There is no stock from authorised distributors for DS14C89AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS14C89AN often in real-time on the comparison pages.
What if I can't find stock of DS14C89AN?
You can fill out our help required form which you can use to request a quote for DS14C89AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.