Status: | Active |
---|---|
Series: | DS1404 |
RoHS: | Unknown |
Precision molded black plastic holder that mounts using double-sided adhesive tape |
Holds the touch-and-hold probe end of the DS1402RP or DS1402BP |
Probe can be inserted loosely for temporary holding or firmly for probing |
Allows a palmtop or handheld computer to be used as handy iButton reader/writer |
Features | Holder for DS1402-BP8 and DS1402-RP8 CablesPlastic PartTouch and Hold Probes |
---|---|
Overview | Touch and Hold Probe Cable Cradle |
BudgetaryPrice (See Notes) | 4.7 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cable Cradle |
---|---|
For Use With | iButton Reader/Writer |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Touch and Hold Probe Cable Cra | Analog Devices |
Touch/Hold Cable Cradle, Ibutton Reader | Newark Electronics |
TOUCH/HOLD CABLE CRADLE, IBUTTON READER | element14 |
Where can I find additional details, specifications and documents for a DS1404+ ?
Additional datasheets, footprints and schematics for DS1404+ are listed on our Part Details page. You can also find images and similar parts to DS1404+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1404+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1404+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1404+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1404+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1404+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1404+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1404+ often in real-time on the comparison pages.
What if I can't find stock of DS1404+ ?
You can fill out our help required form which you can use to request a quote for DS1404+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.