Status: | Active |
---|---|
Series: | DS1402D-41 |
RoHS: | Unknown |
Spring-Mounted iButton Reader |
Momentary Contact for Both F3 and F5 Style |
iButtons or Dwelled Contact for F5 Only |
Convenient Tactile Feedback System for Dwelled |
iButton Contact |
Features | Blue DotF5 Package CompatibleTouch and Hold Probes |
---|---|
Overview | iButton Probe Blue Dot Subassembly |
BudgetaryPrice (See Notes) | 4.34 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Subassembly |
---|---|
For Use With | Maxim Spring Mounted Blue Dot iButton Readers |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
iButton Probe Blue Dot Subasse | Analog Devices |
Subassembly, Ibutton Reader | Newark Electronics |
SUBASSEMBLY, IBUTTON READER | element14 |
Where can I find additional details, specifications and documents for a DS1402D-41+ ?
Additional datasheets, footprints and schematics for DS1402D-41+ are listed on our Part Details page. You can also find images and similar parts to DS1402D-41+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1402D-41+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1402D-41+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1402D-41+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1402D-41+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1402D-41+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1402D-41+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1402D-41+ often in real-time on the comparison pages.
What if I can't find stock of DS1402D-41+ ?
You can fill out our help required form which you can use to request a quote for DS1402D-41+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.