Status: | Active |
---|---|
Series: | DS1337, DS1337C |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.91
|
13,086
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
13,856
in stock
|
Buy Now | |
element14
from US$1.97
|
13,296
in stock
|
Buy Now | |
Schukat Electronic
from US$0.74
|
6,370
in stock
|
Buy Now | |
Analog Devices
from US$1.91
|
2,244
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.91
|
1,113
in stock
|
Buy Now |
Completely Manages All Timekeeping Functions Real-Time Clock (RTC) Counts Seconds, Minutes, Hours, Day, Date, Month, and Year with Leap-Year Compensation Valid Up to 2100 Two Time-of-Day Alarms Programmable Square-Wave Output Defaults to 32kHz on Power-Up Oscillator Stop Flag |
Real-Time Clock (RTC) Counts Seconds, Minutes, Hours, Day, Date, Month, and Year with Leap-Year Compensation Valid Up to 2100 |
Two Time-of-Day Alarms |
Programmable Square-Wave Output Defaults to 32kHz on Power-Up |
Oscillator Stop Flag |
Interfaces with Most Microcontrollers I2C Serial Interface |
I2C Serial Interface |
Surface-Mount Package with an Integrated Crystal (DC1337C) Saves Additional Space and Simplifies Design |
-40°C to +85°C Industrial Temperature Range Supports Operation in a Wide Range of Applications |
Interface | I2C |
---|---|
VSUPPLY (V) | 1.8 to 5.5 |
Date/ Time Format (hh = sec/100) | YY-MM-DD/ HH:MM:SS |
Time Keeping Current (nA) (typ) | 425 |
CL (pF) | 6 |
Memory Type | None |
Time of Day Alarms | 2 |
Package/Pins | PDIP/8SOIC (N)/8SOIC (W)/16UMAX/8 |
BudgetaryPrice (See Notes) | 1.42 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | Alarm RTC |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | NSOIC |
No. of Pins | 8Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rtc, D-D-M-Y, Hh:Mm:Ss, Nsoic-8 | Newark Electronics |
RTC, D-D-M-Y, HH:MM:SS, NSOIC-8 | element14 |
RTC, D-D-M-Y, HH: MM: SS, NSOIC-8 | Farnell |
RTC I²C 2xTime-Of-Day-Alarm SO8 | Schukat Electronic |
I²C Serial Real-Time Clock | Analog Devices |
IC: RTC circuit | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DS1337S+T&R ?
Additional datasheets, footprints and schematics for DS1337S+T&R are listed on our Part Details page. You can also find images and similar parts to DS1337S+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1337S+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1337S+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1337S+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1337S+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1337S+T&R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Analog Devices have stock available or on a lead time for DS1337S+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1337S+T&R often in real-time on the comparison pages.
What if I can't find stock of DS1337S+T&R ?
You can fill out our help required form which you can use to request a quote for DS1337S+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.