Status: | Active |
---|---|
Series: | DS1315 |
RoHS: | Unknown |
Real-Time Clock Keeps Track of Hundredths of Seconds, Seconds, Minutes, Hours, Days, Date of the Month, Months, and Years |
Automatic Leap Year Correction Valid Up to 2100 |
No Address Space Required to Communicate with RTC |
Provides Nonvolatile Controller Functions for Battery Backup of SRAM |
Supports Redundant Battery Attachment for High-Reliability Applications |
Full ±10% VCC Operating Range |
+3.3V or +5V Operation |
Industrial (–40°C to +85°C) Operating Temperature Ranges Available |
CE Cntrl. | Yes |
---|---|
Smart Socket w/Int. Batt. | No |
Li Batt. Monitor | No |
Pwr. Fail Out | No |
RAMs Controlled | 1 |
VSUPPLY (V) | 5 |
Package/Pins | PDIP/16SOIC (W)/16TSSOP/20 |
Oper. Temp. (°C) | -40 to +850 to +70 |
BudgetaryPrice (See Notes) | 10.24 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | DIP |
No. of Pins | 16Pins |
IC Interface Type | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Phantom Time Chip | Analog Devices |
Rtc, Phantom Clock, 5.5V, Pdip-8 | Newark Electronics |
RTC, PHANTOM CLOCK, 5.5V, PDIP-8 | Farnell |
Where can I find additional details, specifications and documents for a DS1315N-5+ ?
Additional datasheets, footprints and schematics for DS1315N-5+ are listed on our Part Details page. You can also find images and similar parts to DS1315N-5+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1315N-5+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1315N-5+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1315N-5+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1315N-5+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1315N-5+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1315N-5+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1315N-5+ often in real-time on the comparison pages.
What if I can't find stock of DS1315N-5+ ?
You can fill out our help required form which you can use to request a quote for DS1315N-5+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.