Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
End To End Resistance | 100kohm |
---|---|
No. of Pots | Dual |
Control Interface | 3 Wire Serial |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | SOIC |
No. of Pins | 16Pins |
No. of Steps | 256 |
Temperature Coefficient | ± 750ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 1267 |
IC Generic Number | 1267 |
No. Steps | 256 |
No. of Channels | 2Channels |
No. of Positions | 256Ways |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Range | 4.5V to 5.5V |
DIGITAL POT DUAL 100K, SMD, 1267 | element14 |
Where can I find additional details, specifications and documents for a DS1267S-100+?
Additional datasheets, footprints and schematics for DS1267S-100+ are listed on our Part Details page. You can also find images and similar parts to DS1267S-100+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1267S-100+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1267S-100+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1267S-100+ fall under?
The DS1267S-100+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to DS1267S-100+ when available in the Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1267S-100+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1267S-100+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1267S-100+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DS1267S-100+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1267S-100+ often in real-time on the comparison pages.
What if I can't find stock of DS1267S-100+?
You can fill out our help required form which you can use to request a quote for DS1267S-100+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.