Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.98
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$8.98
|
46,583
in stock
|
Buy Now |
IC Interface Type | SMBus |
---|---|
Interface Applications | Front-Port 40G-CR4/SR4/LR4 Backplane 40G-KR4 & SAS/SATA/PCIe Link Extensions High-speed Interfaces |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | WQFN |
No. of Pins | 54Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
12-Gbps 8-channel linear redriver with equalization | Texas Instruments |
Where can I find additional details, specifications and documents for a DS125BR820NJYT?
Additional datasheets, footprints and schematics for DS125BR820NJYT are listed on our Part Details page. You can also find images and similar parts to DS125BR820NJYT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS125BR820NJYT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS125BR820NJYT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS125BR820NJYT fall under?
The DS125BR820NJYT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS125BR820NJYT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS125BR820NJYT you can contact the distributor directly for product support, shipping queries etc.
Is the DS125BR820NJYT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS125BR820NJYT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DS125BR820NJYT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS125BR820NJYT often in real-time on the comparison pages.
What if I can't find stock of DS125BR820NJYT?
You can fill out our help required form which you can use to request a quote for DS125BR820NJYT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.