Status: | Active |
---|---|
Series: | DS1243Y |
RoHS: | Unknown |
Real-Time Clock Keeps Track of Hundredths of Seconds, Seconds, Minutes, Hours, Days, Date of the Month, Months, and Years |
8k x 8 NV SRAM Directly Replaces Volatile Static RAM or EEPROM |
Embedded Lithium Energy Cell Maintains Calendar Operation and Retains RAM Data |
Watch Function is Transparent to RAM Operation |
Automatic Leap Year Compensation Valid Up to 2100 |
Lithium Energy Source is Electrically Disconnected to Retain Freshness Until Power is Applied for the First Time |
Standard 28-Pin JEDEC Pinout |
Full ±10% Operating Range |
Accuracy is Better than ±1 Minute/Month at +25°C |
Over 10 Years of Data Retention in the Absence of Power |
Available in 120ns and 150ns Access Time |
Interface | BytewidePhantom Clock |
---|---|
VSUPPLY (V) | 5 |
Date/ Time Format (hh = sec/100) | YY-MM-DD/ HH:MM:SS:hh |
Memory Type | NV SRAM |
Memory Size (Bytes) | 8K |
Time of Day Alarms | 0 |
Package/Pins | MOD/28 |
BudgetaryPrice (See Notes) | 18.9 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | EDIP |
No. of Pins | 28Pins |
IC Interface Type | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
64k NV SRAM with Phantom Clock | Analog Devices |
Rtc W/ Nvsram, 64Kb, Hh:Mm:Ss:Hh, Edip28 | Newark Electronics |
RTC W/ NVSRAM, 64KB, HH:MM:SS:HH, EDIP28 | element14 |
IC, NV SRAM, 64K, SMD, 1243, DIP28 | Farnell |
Where can I find additional details, specifications and documents for a DS1243Y-120+ ?
Additional datasheets, footprints and schematics for DS1243Y-120+ are listed on our Part Details page. You can also find images and similar parts to DS1243Y-120+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1243Y-120+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1243Y-120+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1243Y-120+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1243Y-120+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1243Y-120+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1243Y-120+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1243Y-120+ often in real-time on the comparison pages.
What if I can't find stock of DS1243Y-120+ ?
You can fill out our help required form which you can use to request a quote for DS1243Y-120+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.