Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Power | 11W |
---|---|
Lamp Base Type | G23 |
Luminous Flux | 900lm |
Average Bulb Life | 10000h |
CFL Lamp Shape | Single Twin Tube |
Colour Temperature Typ | 4000K |
Light Colour | Cool White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Bulb Diameter | 19.5mm |
Length | 237mm |
Power Rating | 11W |
LAMP, DULUX, S, COOL, 11W | element14 |
Lamp, Dulux, S, Cool, 11W | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1184?
Additional datasheets, footprints and schematics for DS1184 are listed on our Part Details page. You can also find images and similar parts to DS1184 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1184 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1184 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1184 fall under?
The DS1184 is listed under Electrical & Lighting > Light Bulbs & Tubes > Compact Fluorescent Light Bulbs - CFL.
Can I view similar or alternative parts?
You can view similar parts to DS1184 when available in the Compact Fluorescent Light Bulbs - CFL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1184 you can contact the distributor directly for product support, shipping queries etc.
Is the DS1184 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1184 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DS1184.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1184 often in real-time on the comparison pages.
What if I can't find stock of DS1184?
You can fill out our help required form which you can use to request a quote for DS1184 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.