Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Weller DS80, DS217, DS227, DS228, DS229 Desoldering Tools |
---|---|
Tip / Nozzle Style | Threaded |
Tip / Nozzle Width | 3.18mm |
Tip / Nozzle Length | 12.7mm |
RoHS Compliant | NA |
DS 114 TIPLET | RS |
Tools, Desoldering | Newark Electronics |
Where can I find additional details, specifications and documents for a DS114?
Additional datasheets, footprints and schematics for DS114 are listed on our Part Details page. You can also find images and similar parts to DS114 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS114 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS114 fall under?
The DS114 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Desoldering > Desoldering Iron Tips & Nozzles.
Can I view similar or alternative parts?
You can view similar parts to DS114 when available in the Desoldering Iron Tips & Nozzles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS114 you can contact the distributor directly for product support, shipping queries etc.
Is the DS114 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS114 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for DS114.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS114 often in real-time on the comparison pages.
What if I can't find stock of DS114?
You can fill out our help required form which you can use to request a quote for DS114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.