Status: | Active |
---|---|
Series: | DS1135 |
RoHS: | Unknown |
All-Silicon Timing Circuit |
Three Independent Buffered Delays |
Stable and Precise Over Temperature and Voltage |
Leading and Trailing Edge Precision Preserves the Input Symmetry |
Vapor Phasing, IR, and Wave Solderable |
Available in Tape and Reel |
Commercial and Industrial Temperature Ranges Available |
5V Operation (Refer to DS1135L for 3V Operation) |
Recommended Replacement for DS1013 and DS1035 |
Functions | Multiple |
---|---|
Indep. Delays | 3 |
Total Delays (ns) | 6 to 30 |
VSUPPLY (V) | 5 |
ΔVSUPPLY | ±5% |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 4.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Taps | 3 |
---|---|
Delay Time per Tap | 6ns |
Total Delay Time | 6ns |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3-in-1 High-Speed Silicon Dela | Analog Devices |
Delay Line Ic, 6Ns, -40 To 85Deg C | Newark Electronics |
DELAY LINE IC, 6NS, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a DS1135Z-6+ ?
Additional datasheets, footprints and schematics for DS1135Z-6+ are listed on our Part Details page. You can also find images and similar parts to DS1135Z-6+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1135Z-6+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1135Z-6+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1135Z-6+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1135Z-6+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1135Z-6+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1135Z-6+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1135Z-6+ often in real-time on the comparison pages.
What if I can't find stock of DS1135Z-6+ ?
You can fill out our help required form which you can use to request a quote for DS1135Z-6+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.