Status: | Active |
---|---|
Series: | DS1124 |
RoHS: | Unknown |
0.25ns Step Size |
Leading- and Trailing-Edge Accuracy |
CMOS/TTL Compatible |
Can Delay Signals by a Full Period or More |
3-Wire Serial Programming Interface |
Single 5.0V Power Supply |
10-pin µSOP Package |
Functions | Delay Line |
---|---|
Prog. Steps | 256 |
Prog. Step Size (ns) | 0.25 |
Delay/ PW (ns) (min) | 20 |
Delay/ PW (ns) (max) | 83.75 |
Prog. I/F | 3-Wire Serial |
VSUPPLY (V) | 5 |
ΔVSUPPLY | ±5% |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2.85 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Taps | 256 |
---|---|
Delay Time per Tap | 250ps |
Total Delay Time | 83.75ns |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Digital IC Case | µSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5.0V 8-Bit Programmable Timing | Analog Devices |
DELAY LINE, 256, 5.25V, 83.75NS, USOP-10 | element14 |
Where can I find additional details, specifications and documents for a DS1124U-25+ ?
Additional datasheets, footprints and schematics for DS1124U-25+ are listed on our Part Details page. You can also find images and similar parts to DS1124U-25+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1124U-25+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1124U-25+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1124U-25+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1124U-25+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1124U-25+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for DS1124U-25+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1124U-25+ often in real-time on the comparison pages.
What if I can't find stock of DS1124U-25+ ?
You can fill out our help required form which you can use to request a quote for DS1124U-25+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.